API Delevan, Inc. Fixed Inductors SP1812-562H

Description
5.6µH Shielded Inductor 920mA 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 920mA 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812-562H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812-562H-ND
Fixed Inductors SP1812-562H-ND
5.6µH Shielded Inductor 920mA 240mOhm Max Nonstandard

5.6µH Shielded Inductor 920mA 240mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812-562H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B100MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details