API Delevan, Inc. Fixed Inductors SP1210R-222K

Description
2.2µH Shielded Wirewound Inductor 922mA 211mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 922mA 211mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-222KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-222KTR-ND
Fixed Inductors SP1210R-222KTR-ND
2.2µH Shielded Wirewound Inductor 922mA 211mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 922mA 211mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-222KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Surface Mount Inductors - 2567595P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details