API Delevan, Inc. Fixed Inductors SP1210R-183K

Description
18µH Shielded Wirewound Inductor 322mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 322mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-183KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-183KDKR-ND
Fixed Inductors SP1210R-183KDKR-ND
18µH Shielded Wirewound Inductor 322mA 2Ohm Max 1210 (3225 Metric)

18µH Shielded Wirewound Inductor 322mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - SP1210R-183KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-183KTR-ND
Fixed Inductors SP1210R-183KTR-ND
18µH Shielded Wirewound Inductor 322mA 2Ohm Max 1210 (3225 Metric)

18µH Shielded Wirewound Inductor 322mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - SP1210R-183KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-183KCT-ND
Fixed Inductors SP1210R-183KCT-ND
18µH Shielded Wirewound Inductor 322mA 2Ohm Max 1210 (3225 Metric)

18µH Shielded Wirewound Inductor 322mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-183KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details