API Delevan, Inc. Fixed Inductors SDS850R-684M

Description
680µH Shielded Wirewound Inductor 170mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 170mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7589TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7589TR-ND
Fixed Inductors DN7589TR-ND
680µH Shielded Wirewound Inductor 170mA 3.4Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 170mA 3.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7589TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details