API Delevan, Inc. Fixed Inductors SDS850R-562N

Description
5.6µH Shielded Wirewound Inductor 1.95A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 1.95A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7565TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7565TR-ND
Fixed Inductors DN7565TR-ND
5.6µH Shielded Wirewound Inductor 1.95A 65mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 1.95A 65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7565TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details