API Delevan, Inc. Fixed Inductors SDS680R-333M

Description
33µH Shielded Wirewound Inductor 600mA 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 600mA 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7547DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7547DKR-ND
Fixed Inductors DN7547DKR-ND
33µH Shielded Wirewound Inductor 600mA 190mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 600mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7547TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7547TR-ND
Fixed Inductors DN7547TR-ND
33µH Shielded Wirewound Inductor 600mA 190mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 600mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7547CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7547CT-ND
Fixed Inductors DN7547CT-ND
33µH Shielded Wirewound Inductor 600mA 190mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 600mA 190mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7547DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details