API Delevan, Inc. Fixed Inductors S3483R-680M

Description
68µH Shielded Wirewound Inductor 0.59mA 372mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 0.59mA 372mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S3483R-680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S3483R-680M-ND
Fixed Inductors S3483R-680M-ND
68µH Shielded Wirewound Inductor 0.59mA 372mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 0.59mA 372mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S3483R-680M-ND
Product Name Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Leaded Inductors - 1670258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details