API Delevan, Inc. Fixed Inductors S1812R-682K

Description
6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7953TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7953TR-ND
Fixed Inductors DN7953TR-ND
6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7953CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7953CT-ND
Fixed Inductors DN7953CT-ND
6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7953DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7953DKR-ND
Fixed Inductors DN7953DKR-ND
6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7953TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N4 0402DC-8N4XJRW , 0402DC-8N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details