API Delevan, Inc. Fixed Inductors S1812R-562G

Description
5.6µH Shielded Inductor 447mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 447mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-562G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-562G-ND
Fixed Inductors S1812R-562G-ND
5.6µH Shielded Inductor 447mA 1Ohm Max 1812 (4532 Metric)

5.6µH Shielded Inductor 447mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-562G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N50 016008C-N50XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers