API Delevan, Inc. Fixed Inductors S1812R-473K

Description
47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7948TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7948TR-ND
Fixed Inductors DN7948TR-ND
47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)

47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7948DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7948DKR-ND
Fixed Inductors DN7948DKR-ND
47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)

47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7948CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7948CT-ND
Fixed Inductors DN7948CT-ND
47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)

47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7948TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details