API Delevan, Inc. Fixed Inductors P3519R-821J

Description
820nH Unshielded Wirewound Inductor 3.16A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 3.16A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-821JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-821JTR-ND
Fixed Inductors P3519R-821JTR-ND
820nH Unshielded Wirewound Inductor 3.16A 29mOhm Max Nonstandard

820nH Unshielded Wirewound Inductor 3.16A 29mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-821JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details