API Delevan, Inc. Fixed Inductors P3519R-185K

Description
1.8mH Unshielded Inductor 90mA 35.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.8mH Unshielded Inductor 90mA 35.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-185K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-185K-ND
Fixed Inductors P3519R-185K-ND
1.8mH Unshielded Inductor 90mA 35.9Ohm Max Nonstandard

1.8mH Unshielded Inductor 90mA 35.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-185K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 100uH 1.1A Inductor and Choke - 71-3631B101LL - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style SMD/SMT
View Details
3 suppliers
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details