API Delevan, Inc. Fixed Inductors P3519R-152J

Description
1.5µH Unshielded Wirewound Inductor 2.71A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 2.71A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P3519R-152JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P3519R-152JTR-ND
Fixed Inductors P3519R-152JTR-ND
1.5µH Unshielded Wirewound Inductor 2.71A 40mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 2.71A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P3519R-152JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details