API Delevan, Inc. Fixed Inductors HF1008R-472G

Description
4.7µH Unshielded Inductor 273mA 2Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 273mA 2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-472G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-472G-ND
Fixed Inductors HF1008R-472G-ND
4.7µH Unshielded Inductor 273mA 2Ohm Max Nonstandard

4.7µH Unshielded Inductor 273mA 2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-472G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N2 0402DC-8N2XJRW , 0402DC-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details