API Delevan, Inc. Fixed Inductors HF1008R-180J

Description
18nH Unshielded Inductor 965mA 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
18nH Unshielded Inductor 965mA 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008R-180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008R-180J-ND
Fixed Inductors HF1008R-180J-ND
18nH Unshielded Inductor 965mA 130mOhm Max Nonstandard

18nH Unshielded Inductor 965mA 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008R-180J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details