API Delevan, Inc. Fixed Inductors ER1537-14KR

Description
1.2µH Unshielded Molded Inductor 650mA 420mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Unshielded Molded Inductor 650mA 420mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-14KR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-14KR-ND
Fixed Inductors ER1537-14KR-ND
1.2µH Unshielded Molded Inductor 650mA 420mOhm Max Axial

1.2µH Unshielded Molded Inductor 650mA 420mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-14KR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers