API Delevan, Inc. Fixed Inductors ER1537-10JP

Description
820nH Unshielded Molded Inductor 900mA 220mOhm Max Axial
Request a Quote Datasheet
Description
820nH Unshielded Molded Inductor 900mA 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-10JP-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-10JP-ND
Fixed Inductors ER1537-10JP-ND
820nH Unshielded Molded Inductor 900mA 220mOhm Max Axial

820nH Unshielded Molded Inductor 900mA 220mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-10JP-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers