API Delevan, Inc. Fixed Inductors ER1025-04KS

Description
220nH Unshielded Inductor 1.025A 140mOhm Max Axial
Request a Quote Datasheet
Description
220nH Unshielded Inductor 1.025A 140mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1045-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1045-1-ND
Fixed Inductors 1134-1045-1-ND
220nH Unshielded Inductor 1.025A 140mOhm Max Axial

220nH Unshielded Inductor 1.025A 140mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1045-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1045-2-ND
Fixed Inductors 1134-1045-2-ND
220nH Unshielded Inductor 1.025A 140mOhm Max Axial

220nH Unshielded Inductor 1.025A 140mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1045-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details