API Delevan, Inc. Fixed Inductors DC630R-274K

Description
270µH Unshielded Wirewound Inductor 2.09A 225mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 2.09A 225mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4773-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4773-ND
Fixed Inductors DN4773-ND
270µH Unshielded Wirewound Inductor 2.09A 225mOhm Max Radial, Vertical Cylinder

270µH Unshielded Wirewound Inductor 2.09A 225mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4773-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details