API Delevan, Inc. Common Mode Chokes CM7560-126

Description
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 900mOhm
Request a Quote Datasheet
Description
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - CM7560-126-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
CM7560-126-ND
Common Mode Chokes CM7560-126-ND
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 900mOhm

12mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 900mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM7560-126-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1670326 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0402HL (1005) High Inductance Ceramic Chip Inductors - 0402HL-681 0402HL-681XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers