API Delevan, Inc. Fixed Inductors 8532R-37H

Description
1mH Unshielded Inductor 390mA 2.3Ohm Max 2-SMD
Request a Quote Datasheet
Description
1mH Unshielded Inductor 390mA 2.3Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-37H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-37H-ND
Fixed Inductors 8532R-37H-ND
1mH Unshielded Inductor 390mA 2.3Ohm Max 2-SMD

1mH Unshielded Inductor 390mA 2.3Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-37H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers