API Delevan, Inc. Fixed Inductors 8532R-05K

Description
2.2µH Unshielded Inductor 5.22A 13mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 5.22A 13mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-05K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-05K-ND
Fixed Inductors 8532R-05K-ND
2.2µH Unshielded Inductor 5.22A 13mOhm Max 2-SMD

2.2µH Unshielded Inductor 5.22A 13mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-05K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details
250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details