API Delevan, Inc. Fixed Inductors 8532R-03K

Description
1.5µH Unshielded Inductor 5.67A 11mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 5.67A 11mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-03K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-03K-ND
Fixed Inductors 8532R-03K-ND
1.5µH Unshielded Inductor 5.67A 11mOhm Max 2-SMD

1.5µH Unshielded Inductor 5.67A 11mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-03K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2126015 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details