Triad Magnetics CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor CMF23V-103231

Description
The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one.
Request a Quote Datasheet
Description
The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Perris, California, United States
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor
CMF23V-103231
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor CMF23V-103231
The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one.

The CMF23 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF23 Series combines the features of two separate components into one.

Supplier's Site
Common Mode Chokes - 237-CMF23V-103231-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-CMF23V-103231-ND
Common Mode Chokes 237-CMF23V-103231-ND
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 206mOhm

10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 206mOhm

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMF23V-103231 237-CMF23V-103231-ND
Product Name CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
Inductance Tolerance 30 to -50 (+/- %)
Rated DC Current 2.00E6 milliamps 2300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers