API Delevan, Inc. Fixed Inductors 8532-13H

Description
10µH Unshielded Inductor 3.27A 33mOhm Max 2-SMD
Request a Quote Datasheet
Description
10µH Unshielded Inductor 3.27A 33mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532-13H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532-13H-ND
Fixed Inductors 8532-13H-ND
10µH Unshielded Inductor 3.27A 33mOhm Max 2-SMD

10µH Unshielded Inductor 3.27A 33mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532-13H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details