API Delevan, Inc. Fixed Inductors 5500R-566K

Description
56mH Unshielded Inductor 160mA 38Ohm Max Nonstandard
Request a Quote Datasheet
Description
56mH Unshielded Inductor 160mA 38Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5500R-566KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-566KDKR-ND
Fixed Inductors 5500R-566KDKR-ND
56mH Unshielded Inductor 160mA 38Ohm Max Nonstandard

56mH Unshielded Inductor 160mA 38Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 5500R-566KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-566KTR-ND
Fixed Inductors 5500R-566KTR-ND
56mH Unshielded Inductor 160mA 38Ohm Max Nonstandard

56mH Unshielded Inductor 160mA 38Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 5500R-566KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5500R-566KCT-ND
Fixed Inductors 5500R-566KCT-ND
56mH Unshielded Inductor 160mA 38Ohm Max Nonstandard

56mH Unshielded Inductor 160mA 38Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5500R-566KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details