API Delevan, Inc. Fixed Inductors 511-8J

Description
300nH Unshielded Molded Inductor 1.675A 80mOhm Max Axial
Request a Quote Datasheet
Description
300nH Unshielded Molded Inductor 1.675A 80mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 511-8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
511-8J-ND
Fixed Inductors 511-8J-ND
300nH Unshielded Molded Inductor 1.675A 80mOhm Max Axial

300nH Unshielded Molded Inductor 1.675A 80mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 511-8J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details