API Delevan, Inc. Fixed Inductors 5022-181F

Description
180nH Unshielded Inductor 2.915A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
180nH Unshielded Inductor 2.915A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-181F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-181F-ND
Fixed Inductors 5022-181F-ND
180nH Unshielded Inductor 2.915A 43mOhm Max Nonstandard

180nH Unshielded Inductor 2.915A 43mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-181F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details