API Delevan, Inc. Fixed Inductors 4922R-821L

Description
820nH Unshielded Wirewound Inductor 5.6A 12mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 5.6A 12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4922R-821L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4922R-821L-ND
Fixed Inductors 4922R-821L-ND
820nH Unshielded Wirewound Inductor 5.6A 12mOhm Max Nonstandard

820nH Unshielded Wirewound Inductor 5.6A 12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4922R-821L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIE220-1-B - 1035730-FIE220-1-B - Win Source Electronics
Specs
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers