API Delevan, Inc. Fixed Inductors 4922R-47L

Description
6.8mH Unshielded Wirewound Inductor 80mA 62Ohm Max Nonstandard
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 80mA 62Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7818TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7818TR-ND
Fixed Inductors DN7818TR-ND
6.8mH Unshielded Wirewound Inductor 80mA 62Ohm Max Nonstandard

6.8mH Unshielded Wirewound Inductor 80mA 62Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7818DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7818DKR-ND
Fixed Inductors DN7818DKR-ND
6.8mH Unshielded Wirewound Inductor 80mA 62Ohm Max Nonstandard

6.8mH Unshielded Wirewound Inductor 80mA 62Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7818CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7818CT-ND
Fixed Inductors DN7818CT-ND
6.8mH Unshielded Wirewound Inductor 80mA 62Ohm Max Nonstandard

6.8mH Unshielded Wirewound Inductor 80mA 62Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7818TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details