API Delevan, Inc. Fixed Inductors 4922R-471L

Description
470nH Unshielded Wirewound Inductor 6A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 6A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7817DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7817DKR-ND
Fixed Inductors DN7817DKR-ND
470nH Unshielded Wirewound Inductor 6A 10mOhm Max Nonstandard

470nH Unshielded Wirewound Inductor 6A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7817TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7817TR-ND
Fixed Inductors DN7817TR-ND
470nH Unshielded Wirewound Inductor 6A 10mOhm Max Nonstandard

470nH Unshielded Wirewound Inductor 6A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7817CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7817CT-ND
Fixed Inductors DN7817CT-ND
470nH Unshielded Wirewound Inductor 6A 10mOhm Max Nonstandard

470nH Unshielded Wirewound Inductor 6A 10mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7817DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details