API Delevan, Inc. Fixed Inductors 4922-221L

Description
220nH Unshielded Wirewound Inductor 7A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 7A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2193TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2193TR-ND
Fixed Inductors DN2193TR-ND
220nH Unshielded Wirewound Inductor 7A 8mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 7A 8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2193TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers