API Delevan, Inc. Fixed Inductors 4590R-683K

Description
68µH Unshielded Wirewound Inductor 3.355A 59mOhm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 3.355A 59mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7782-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7782-ND
Fixed Inductors DN7782-ND
68µH Unshielded Wirewound Inductor 3.355A 59mOhm Max Axial

68µH Unshielded Wirewound Inductor 3.355A 59mOhm Max Axial

Buy Now Datasheet
68uH 3.355A Inductor and Choke - 71-4590R-683K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 3.355A Inductor and Choke
71-4590R-683K
68uH 3.355A Inductor and Choke 71-4590R-683K
68uH 3.355A Ferrite Axial Through-Hole Inductor, 10% Product overview: 4590R-683K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 3.355A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 3.355A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4590R-683K can be used for catalog matching and distributor lookup.

68uH 3.355A Ferrite Axial Through-Hole Inductor, 10% Product overview: 4590R-683K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 3.355A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 3.355A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4590R-683K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 4590R-683K
1005597-4590R-683K
Fixed Inductors - 4590R-683K 1005597-4590R-683K
Manufacturer: API Delevan Inc. Win Source Part Number: 1005597-4590R-683K Packaging: Bulk Type: Wirewound Current Rating: 3.355A Inductance: 68μH Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 59 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: Axial Dimension: 0.455" Dia x 0.900" L (11.55mm x 22.86mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1005597-4590R-683K
Packaging: Bulk
Type: Wirewound
Current Rating: 3.355A
Inductance: 68μH
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 2.1A
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 59 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: Axial
Dimension: 0.455" Dia x 0.900" L (11.55mm x 22.86mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7782-ND 71-4590R-683K 1005597-4590R-683K
Product Name Fixed Inductors 68uH 3.355A Inductor and Choke Fixed Inductors - 4590R-683K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176780-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers