API Delevan, Inc. Fixed Inductors 4426R-9NC

Description
35.5nH Unshielded Wirewound Inductor 3A Nonstandard
Request a Quote Datasheet
Description
35.5nH Unshielded Wirewound Inductor 3A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-4426R-9NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4426R-9NCTR-ND
Fixed Inductors 197-4426R-9NCTR-ND
35.5nH Unshielded Wirewound Inductor 3A Nonstandard

35.5nH Unshielded Wirewound Inductor 3A Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-4426R-9NCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4426R-9NCCT-ND
Fixed Inductors 197-4426R-9NCCT-ND
FIXED IND 35.5NH 3A SMD

FIXED IND 35.5NH 3A SMD

Buy Now Datasheet
Fixed Inductors - 197-4426R-9NCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4426R-9NCDKR-ND
Fixed Inductors 197-4426R-9NCDKR-ND
FIXED IND 35.5NH 3A SMD

FIXED IND 35.5NH 3A SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-4426R-9NCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details