API Delevan, Inc. SMD 150MHz 3A Inductor and Choke 4426R-3

Description
SMD Wirewound Inductor 8nH 5% 150MHz 3A Air Core Unshielded Product overview: 4426R-3 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4426R-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Wirewound Inductor 8nH 5% 150MHz 3A Air Core Unshielded Product overview: 4426R-3 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4426R-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150MHz 3A Inductor and Choke - 71-4426R-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MHz 3A Inductor and Choke
71-4426R-3
SMD 150MHz 3A Inductor and Choke 71-4426R-3
SMD Wirewound Inductor 8nH 5% 150MHz 3A Air Core Unshielded Product overview: 4426R-3 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4426R-3 can be used for catalog matching and distributor lookup.

SMD Wirewound Inductor 8nH 5% 150MHz 3A Air Core Unshielded Product overview: 4426R-3 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4426R-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 197-4426R-3TR500CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4426R-3TR500CT-ND
Fixed Inductors 197-4426R-3TR500CT-ND
8nH Unshielded Wirewound Inductor 3A Nonstandard

8nH Unshielded Wirewound Inductor 3A Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-4426R-3TR500TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4426R-3TR500TR-ND
Fixed Inductors 197-4426R-3TR500TR-ND
8nH Unshielded Wirewound Inductor 3A Nonstandard

8nH Unshielded Wirewound Inductor 3A Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-4426R-3TR500DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4426R-3TR500DKR-ND
Fixed Inductors 197-4426R-3TR500DKR-ND
8nH Unshielded Wirewound Inductor 3A Nonstandard

8nH Unshielded Wirewound Inductor 3A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 4426R-3
763653-4426R-3
Fixed Inductors - 4426R-3 763653-4426R-3
Manufacturer: API Delevan Inc. Win Source Part Number: 763653-4426R-3 Series: 4426R Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 3A Shielding: Unshielded Inductance: 8nH Mounting: SMD Tolerance: ±5% Material - Core: Air Q @ Freq: 140 @ 150MHz Frequency - Self Resonant: 3GHz Test Frequency: 150MHz Family Name: 4426R Categories: Inductors, Coils, Chokes Dimension: 0.145" L x 0.120" W (3.68mm x 3.05mm) Height - Seated (Maximum): 0.125" (3.18mm) Alternative Parts (Cross-Reference): 922664; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 763653-4426R-3
Series: 4426R
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 3A
Shielding: Unshielded
Inductance: 8nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 140 @ 150MHz
Frequency - Self Resonant: 3GHz
Test Frequency: 150MHz
Family Name: 4426R
Categories: Inductors, Coils, Chokes
Dimension: 0.145" L x 0.120" W (3.68mm x 3.05mm)
Height - Seated (Maximum): 0.125" (3.18mm)
Alternative Parts (Cross-Reference): 922664;
Introduction Date: August 31, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-4426R-3 197-4426R-3TR500CT-ND 763653-4426R-3
Product Name SMD 150MHz 3A Inductor and Choke Fixed Inductors Fixed Inductors - 4426R-3
Core Material Air Air Air
Inductance Range 0.0080 microH 0.0080 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125964 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details