API Delevan, Inc. Fixed Inductors 4379-335KS

Description
3.3mH Shielded Inductor 35mA 39Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.3mH Shielded Inductor 35mA 39Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4379-335KS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4379-335KS-ND
Fixed Inductors 4379-335KS-ND
3.3mH Shielded Inductor 35mA 39Ohm Max Nonstandard

3.3mH Shielded Inductor 35mA 39Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4379-335KS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details