API Delevan, Inc. Fixed Inductors 4379-102KS

Description
FIXED IND 1UH 650MA 90 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 650MA 90 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-4379-102KSCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4379-102KSCT-ND
Fixed Inductors 197-4379-102KSCT-ND
FIXED IND 1UH 650MA 90 MOHM SMD

FIXED IND 1UH 650MA 90 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 197-4379-102KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4379-102KSDKR-ND
Fixed Inductors 197-4379-102KSDKR-ND
FIXED IND 1UH 650MA 90 MOHM SMD

FIXED IND 1UH 650MA 90 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 197-4379-102KSTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4379-102KSTR-ND
Fixed Inductors 197-4379-102KSTR-ND
1µH Shielded Inductor 650mA 90mOhm Max Nonstandard

1µH Shielded Inductor 650mA 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-4379-102KSCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0074uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0074 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2224JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details