API Delevan, Inc. Fixed Inductors - 4232R-223J 4232R-223J

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1005495-4232R-223J Packaging: Reel - TR Type: Wirewound Current Rating: 161mA Inductance: 22μH Height - Seated (Max): 0.101" (2.57mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Iron Q @ Freq: 30 @ 2.5MHz Frequency - Self Resonant: 15MHz Frequency - Test: 2.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1005495-4232R-223J Packaging: Reel - TR Type: Wirewound Current Rating: 161mA Inductance: 22μH Height - Seated (Max): 0.101" (2.57mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Iron Q @ Freq: 30 @ 2.5MHz Frequency - Self Resonant: 15MHz Frequency - Test: 2.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 4232R-223J
1005495-4232R-223J
Fixed Inductors - 4232R-223J 1005495-4232R-223J
Manufacturer: API Delevan Inc. Win Source Part Number: 1005495-4232R-223J Packaging: Reel - TR Type: Wirewound Current Rating: 161mA Inductance: 22μH Height - Seated (Max): 0.101" (2.57mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Iron Q @ Freq: 30 @ 2.5MHz Frequency - Self Resonant: 15MHz Frequency - Test: 2.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1005495-4232R-223J
Packaging: Reel - TR
Type: Wirewound
Current Rating: 161mA
Inductance: 22μH
Height - Seated (Max): 0.101" (2.57mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Iron
Q @ Freq: 30 @ 2.5MHz
Frequency - Self Resonant: 15MHz
Frequency - Test: 2.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1005495-4232R-223J
Product Name Fixed Inductors - 4232R-223J
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details