Coilcraft, Inc. 026011F (0703) Series Optimized Wirewound Ferrite Beads 026011F-151

Description
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling
Request a Quote
Description
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 026011F-151 is a wirewound ferrite bead designed for high-frequency noise suppression in power supplies and RF signal isolation applications. It features a 0.7 × 0.3 × 0.55 mm profile with ferrite construction and heavy-gauge wire for high current handling. The part has a nominal inductance of 150 nH ±5%, a maximum DCR of 0.680 Ω, a saturation current of 190 mA (causing a 15°C temperature rise from 85°C ambient), and a typical self-resonant frequency of 1800 MHz. It operates across an ambient temperature range of -40°C to +85°C and meets RoHS and halogen-free requirements. The termination is matte tin over nickel over silver-platinum-glass frit, with moisture sensitivity level 1 and resistance to three reflows at 260°C.

Datasheet Summary
Powered by GS/AI

The 026011F-151 is a wirewound ferrite bead designed for high-frequency noise suppression in power supplies and RF signal isolation applications. It features a 0.7 × 0.3 × 0.55 mm profile with ferrite construction and heavy-gauge wire for high current handling. The part has a nominal inductance of 150 nH ±5%, a maximum DCR of 0.680 Ω, a saturation current of 190 mA (causing a 15°C temperature rise from 85°C ambient), and a typical self-resonant frequency of 1800 MHz. It operates across an ambient temperature range of -40°C to +85°C and meets RoHS and halogen-free requirements. The termination is matte tin over nickel over silver-platinum-glass frit, with moisture sensitivity level 1 and resistance to three reflows at 260°C.

Suppliers

Company
Product
Description
Supplier Links
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Cary, IL, USA
026011F (0703) Series Optimized Wirewound Ferrite Beads
026011F-151
026011F (0703) Series Optimized Wirewound Ferrite Beads 026011F-151
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals. Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling

Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These tiny beads eliminate noise in small power supplies and provide isolation of RF signals.

  • Optimized 0201 size – 0.7 × 0.3 × 0.55 mm high
  • High impedance for RF isolation in cellular applications
  • Higher inductance values than other 0201 inductors – up to 560 nH
  • Ferrite construction for high current handling
Supplier's Site Datasheet
026011F (0703) Miniature RF Chokes - 026011F-151 - Coilcraft, Inc.
Cary, IL, USA
026011F (0703) Miniature RF Chokes
026011F-151
026011F (0703) Miniature RF Chokes 026011F-151
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR. Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high High impedance for RF isolation in cellular applications Higher inductance values than other 0201 inductors – up to 560 nH Ferrite construction for high current handling

Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite construction assures high current handling and lowest possible DCR.

  • Optimized 0703 size – 0.7 × 0.3 × 0.55 mm high
  • High impedance for RF isolation in cellular applications
  • Higher inductance values than other 0201 inductors – up to 560 nH
  • Ferrite construction for high current handling
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 026011F-151 026011F-151
Product Name 026011F (0703) Series Optimized Wirewound Ferrite Beads 026011F (0703) Miniature RF Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.1500 microH 0.1500 microH
DCR 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N0 0402DC-7N0XJRW , 0402DC-7N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details