API Delevan, Inc. Fixed Inductors - 2890-14J 2890-14J

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 908662-2890-14J Series: 2890 Operating Temperature Range: -55°C ~ 125°C Features: 5.6 µH Unshielded Molded Inductor 760 mA 745mOhm Max Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 908662-2890-14J Series: 2890 Operating Temperature Range: -55°C ~ 125°C Features: 5.6 µH Unshielded Molded Inductor 760 mA 745mOhm Max Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2890-14J - 908662-2890-14J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 2890-14J
908662-2890-14J
Fixed Inductors - 2890-14J 908662-2890-14J
Manufacturer: API Delevan Inc. Win Source Part Number: 908662-2890-14J Series: 2890 Operating Temperature Range: -55°C ~ 125°C Features: 5.6 µH Unshielded Molded Inductor 760 mA 745mOhm Max Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: API Delevan Inc.
Win Source Part Number: 908662-2890-14J
Series: 2890
Operating Temperature Range: -55°C ~ 125°C
Features: 5.6 µH Unshielded Molded Inductor 760 mA 745mOhm Max Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
5.6uH 7.9MHz 760mA Inductor and Choke - 71-2890-14J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6uH 7.9MHz 760mA Inductor and Choke
71-2890-14J
5.6uH 7.9MHz 760mA Inductor and Choke 71-2890-14J
Inductor RF Molded/Unshielded Wirewound 5.6uH 5% 7.9MHz 60Q-Factor Phenolic 760mA 745mOhm DCR AXL T/R Product overview: 2890-14J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 7.9MHz, 760mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 7.9MHz, 760mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2890-14J can be used for catalog matching and distributor lookup.

Inductor RF Molded/Unshielded Wirewound 5.6uH 5% 7.9MHz 60Q-Factor Phenolic 760mA 745mOhm DCR AXL T/R Product overview: 2890-14J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 7.9MHz, 760mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 7.9MHz, 760mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2890-14J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 908662-2890-14J 71-2890-14J
Product Name Fixed Inductors - 2890-14J 5.6uH 7.9MHz 760mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details