API Delevan, Inc. Fixed Inductors 2727-18F

Description
270µH Unshielded Toroidal Inductor 90mA 24Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
270µH Unshielded Toroidal Inductor 90mA 24Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-18F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-18F-ND
Fixed Inductors 2727-18F-ND
270µH Unshielded Toroidal Inductor 90mA 24Ohm Max Radial, Vertical

270µH Unshielded Toroidal Inductor 90mA 24Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-18F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details