API Delevan, Inc. Fixed Inductors 2727-14G

Description
120µH Unshielded Toroidal Inductor 125mA 12Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
120µH Unshielded Toroidal Inductor 125mA 12Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-14G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-14G-ND
Fixed Inductors 2727-14G-ND
120µH Unshielded Toroidal Inductor 125mA 12Ohm Max Radial, Vertical

120µH Unshielded Toroidal Inductor 125mA 12Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-14G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details