API Delevan, Inc. Fixed Inductors 2510R-88K

Description
470µH Unshielded Inductor 28mA 60Ohm Max 2-SMD
Request a Quote Datasheet
Description
470µH Unshielded Inductor 28mA 60Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-88K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-88K-ND
Fixed Inductors 2510R-88K-ND
470µH Unshielded Inductor 28mA 60Ohm Max 2-SMD

470µH Unshielded Inductor 28mA 60Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-88K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers