API Delevan, Inc. Fixed Inductors 2510R-84H

Description
330µH Unshielded Inductor 31mA 47Ohm Max 2-SMD
Request a Quote Datasheet
Description
330µH Unshielded Inductor 31mA 47Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-84H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-84H-ND
Fixed Inductors 2510R-84H-ND
330µH Unshielded Inductor 31mA 47Ohm Max 2-SMD

330µH Unshielded Inductor 31mA 47Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-84H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Surface Mount Inductors - 2567589P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details