API Delevan, Inc. Fixed Inductors 2510R-26G

Description
1.2µH Unshielded Inductor 385mA 320mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 385mA 320mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-26G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-26G-ND
Fixed Inductors 2510R-26G-ND
1.2µH Unshielded Inductor 385mA 320mOhm Max 2-SMD

1.2µH Unshielded Inductor 385mA 320mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-26G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details