API Delevan, Inc. Fixed Inductors 2474R-40L

Description
1.8mH Unshielded Molded Inductor 300mA 4Ohm Max Axial
Request a Quote Datasheet
Description
1.8mH Unshielded Molded Inductor 300mA 4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2474R-40L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2474R-40L-ND
Fixed Inductors 2474R-40L-ND
1.8mH Unshielded Molded Inductor 300mA 4Ohm Max Axial

1.8mH Unshielded Molded Inductor 300mA 4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2474R-40L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers