API Delevan, Inc. Fixed Inductors 2474R-02L

Description
1.2µH Unshielded Molded Inductor 5.95A 10mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Unshielded Molded Inductor 5.95A 10mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2474R-02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2474R-02L-ND
Fixed Inductors 2474R-02L-ND
1.2µH Unshielded Molded Inductor 5.95A 10mOhm Max Axial

1.2µH Unshielded Molded Inductor 5.95A 10mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2474R-02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Surface Mount Inductors - 1910346P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details