API Delevan, Inc. Fixed Inductors 2474-25L

Description
100µH Unshielded Molded Inductor 1.3A 208mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Molded Inductor 1.3A 208mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7425-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7425-ND
Fixed Inductors DN7425-ND
100µH Unshielded Molded Inductor 1.3A 208mOhm Max Axial

100µH Unshielded Molded Inductor 1.3A 208mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7425-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
6GHz 700mA Inductor and Choke - 71-0402CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers