API Delevan, Inc. Fixed Inductors 1812-104H

Description
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD
Request a Quote Datasheet
Description
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-104H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-104H-ND
Fixed Inductors 1812-104H-ND
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD

100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-104H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Surface Mount Inductors - 2567711P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details