API Delevan, Inc. Fixed Inductors 1641-474K

Description
470µH Shielded Molded Inductor 94mA 9.5Ohm Max Axial
Request a Quote Datasheet
Description
470µH Shielded Molded Inductor 94mA 9.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN41474-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN41474-ND
Fixed Inductors DN41474-ND
470µH Shielded Molded Inductor 94mA 9.5Ohm Max Axial

470µH Shielded Molded Inductor 94mA 9.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN41474-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - 1-2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details